Capital Lighting, Inc. 9967BK-GU Exterior -Post/Pier Head 454207

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061022 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061022 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9967BK-GU Exterior -Post/Pier Head - 454207 - Capital Lighting, Inc.
Columbus, OH, USA
9967BK-GU Exterior -Post/Pier Head
454207
9967BK-GU Exterior -Post/Pier Head 454207
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061022 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 841224061022
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454207
Product Name 9967BK-GU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details