Capital Lighting, Inc. 272703-07-H160 Lamps-Table Lamps 454199

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
272703-07-H160 Lamps-Table Lamps - 454199 - Capital Lighting, Inc.
Columbus, OH, USA
272703-07-H160 Lamps-Table Lamps
454199
272703-07-H160 Lamps-Table Lamps 454199
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Table Lamp
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454199
Product Name 272703-07-H160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details