Capital Lighting, Inc. 307861-17-H189 Exterior -Sconces 454198

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.80 Extension: 6.6 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.80 Extension: 6.6 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
307861-17-H189 Exterior -Sconces - 454198 - Capital Lighting, Inc.
Columbus, OH, USA
307861-17-H189 Exterior -Sconces
454198
307861-17-H189 Exterior -Sconces 454198
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.80 Extension: 6.6 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 26.80
Extension: 6.6
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454198
Product Name 307861-17-H189 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details