Capital Lighting, Inc. 307530-15-H196 Exterior -Sconces 454190

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.90 Height: 15.20 Extension: 8.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.90 Height: 15.20 Extension: 8.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
307530-15-H196 Exterior -Sconces - 454190 - Capital Lighting, Inc.
Columbus, OH, USA
307530-15-H196 Exterior -Sconces
454190
307530-15-H196 Exterior -Sconces 454190
PRODUCT DETAILS / SPECS Width/Dia: 17.90 Height: 15.20 Extension: 8.4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 17.90
Height: 15.20
Extension: 8.4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454190
Product Name 307530-15-H196 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details