Capital Lighting, Inc. FR42726SLF Large Chandeliers-Drum Shade 454168

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR42726SLF Large Chandeliers-Drum Shade - 454168 - Capital Lighting, Inc.
Columbus, OH, USA
FR42726SLF Large Chandeliers-Drum Shade
454168
FR42726SLF Large Chandeliers-Drum Shade 454168
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Silver Leaf Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Silver Leaf
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454168
Product Name FR42726SLF Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details