Capital Lighting, Inc. 21201 Mid. Chandeliers-Candle 454154

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Three Light Chandelier UPC: 792977860588 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Three Light Chandelier UPC: 792977860588 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21201 Mid. Chandeliers-Candle - 454154 - Capital Lighting, Inc.
Columbus, OH, USA
21201 Mid. Chandeliers-Candle
454154
21201 Mid. Chandeliers-Candle 454154
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed and Black Nickel Product Name: Three Light Chandelier UPC: 792977860588 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed and Black Nickel
Product Name: Three Light Chandelier
UPC: 792977860588
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454154
Product Name 21201 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details