Capital Lighting, Inc. FR41611ORB Flush Mounts-Bowl Style 454145

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 16.5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 16.5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR41611ORB Flush Mounts-Bowl Style - 454145 - Capital Lighting, Inc.
Columbus, OH, USA
FR41611ORB Flush Mounts-Bowl Style
454145
FR41611ORB Flush Mounts-Bowl Style 454145
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Foyer Category: Foyer Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 16.5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Foyer
Category: Foyer
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 16.5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454145
Product Name FR41611ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details