Capital Lighting, Inc. 21222 Mid. Chandeliers-Glass Up 454096

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Bronze Weight: 47 Product Name: Six Light Chandelier UPC: 792977212226 Category: Lighting Fixtures
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Bronze Weight: 47 Product Name: Six Light Chandelier UPC: 792977212226 Category: Lighting Fixtures

Suppliers

Company
Product
Description
Supplier Links
21222 Mid. Chandeliers-Glass Up - 454096 - Capital Lighting, Inc.
Columbus, OH, USA
21222 Mid. Chandeliers-Glass Up
454096
21222 Mid. Chandeliers-Glass Up 454096
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Bronze Weight: 47 Product Name: Six Light Chandelier UPC: 792977212226 Category: Lighting Fixtures

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 34.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tuscan Bronze
Weight: 47
Product Name: Six Light Chandelier
UPC: 792977212226
Category: Lighting Fixtures

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454096
Product Name 21222 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details