Capital Lighting, Inc. 21884 Mini Pendants-Rod 454070

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toffee Art Glass Weight: 12 Product Name: One Light Mini Pendant UPC: 792977218846 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toffee Art Glass Weight: 12 Product Name: One Light Mini Pendant UPC: 792977218846 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21884 Mini Pendants-Rod - 454070 - Capital Lighting, Inc.
Columbus, OH, USA
21884 Mini Pendants-Rod
454070
21884 Mini Pendants-Rod 454070
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toffee Art Glass Weight: 12 Product Name: One Light Mini Pendant UPC: 792977218846 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 43.50
Length 43.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toffee Art Glass
Weight: 12
Product Name: One Light Mini Pendant
UPC: 792977218846
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454070
Product Name 21884 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details