Capital Lighting, Inc. 22477 Sconces-Pocket 454068

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.12 Height: 8.50 Length 8.50 Extension: 8.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Espresso Product Name: One Light Wall Sconce UPC: 792977224779 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.12 Height: 8.50 Length 8.50 Extension: 8.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Espresso Product Name: One Light Wall Sconce UPC: 792977224779 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22477 Sconces-Pocket - 454068 - Capital Lighting, Inc.
Columbus, OH, USA
22477 Sconces-Pocket
454068
22477 Sconces-Pocket 454068
PRODUCT DETAILS / SPECS Width/Dia: 16.12 Height: 8.50 Length 8.50 Extension: 8.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Espresso Product Name: One Light Wall Sconce UPC: 792977224779 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.12
Height: 8.50
Length 8.50
Extension: 8.12
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Espresso
Product Name: One Light Wall Sconce
UPC: 792977224779
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454068
Product Name 22477 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details