Capital Lighting, Inc. 22471 Sconces-Double Candle 454066

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Length 14.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Bronze Product Name: Two Light Wall Sconce UPC: 792977224717 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Length 14.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Bronze Product Name: Two Light Wall Sconce UPC: 792977224717 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
22471 Sconces-Double Candle - 454066 - Capital Lighting, Inc.
Columbus, OH, USA
22471 Sconces-Double Candle
454066
22471 Sconces-Double Candle 454066
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.75 Length 14.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Bronze Product Name: Two Light Wall Sconce UPC: 792977224717 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.75
Length 14.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mottled Bronze
Product Name: Two Light Wall Sconce
UPC: 792977224717
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454066
Product Name 22471 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details