Capital Lighting, Inc. 22470 Sconces-Other 454064

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 792977224700 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 792977224700 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
22470 Sconces-Other - 454064 - Capital Lighting, Inc.
Columbus, OH, USA
22470 Sconces-Other
454064
22470 Sconces-Other 454064
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.25 Length 19.25 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 792977224700 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.25
Length 19.25
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed
Product Name: One Light Wall Sconce
UPC: 792977224700
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454064
Product Name 22470 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details