Capital Lighting, Inc. 22475 Sconces-Single Candle 454062

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224755 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224755 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22475 Sconces-Single Candle - 454062 - Capital Lighting, Inc.
Columbus, OH, USA
22475 Sconces-Single Candle
454062
22475 Sconces-Single Candle 454062
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224755 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 792977224755
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454062
Product Name 22475 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details