Capital Lighting, Inc. 22261 Flush Mounts-Bowl Style 454043

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.38 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Oil Rubbed Espresso Weight: 22 Product Name: Three Light Flush Mount UPC: 792977222614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.38 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Oil Rubbed Espresso Weight: 22 Product Name: Three Light Flush Mount UPC: 792977222614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22261 Flush Mounts-Bowl Style - 454043 - Capital Lighting, Inc.
Columbus, OH, USA
22261 Flush Mounts-Bowl Style
454043
22261 Flush Mounts-Bowl Style 454043
PRODUCT DETAILS / SPECS Width/Dia: 18.38 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Oil Rubbed Espresso Weight: 22 Product Name: Three Light Flush Mount UPC: 792977222614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.38
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Oil Rubbed Espresso
Weight: 22
Product Name: Three Light Flush Mount
UPC: 792977222614
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454043
Product Name 22261 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details