Capital Lighting, Inc. 27800 Lamps-Table Lamps 454015

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 10 Product Name: One Light Table Lamp UPC: 792977278000 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 10 Product Name: One Light Table Lamp UPC: 792977278000 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27800 Lamps-Table Lamps - 454015 - Capital Lighting, Inc.
Columbus, OH, USA
27800 Lamps-Table Lamps
454015
27800 Lamps-Table Lamps 454015
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Weight: 10 Product Name: One Light Table Lamp UPC: 792977278000 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Plate
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977278000
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454015
Product Name 27800 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details