Capital Lighting, Inc. 29161-1 Lamps-Table Lamps 454001

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.00 Length 45.00 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291610 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.00 Length 45.00 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291610 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29161-1 Lamps-Table Lamps - 454001 - Capital Lighting, Inc.
Columbus, OH, USA
29161-1 Lamps-Table Lamps
454001
29161-1 Lamps-Table Lamps 454001
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 45.00 Length 45.00 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291610 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 45.00
Length 45.00
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 16
Product Name: One Light Buffet Lamp
UPC: 792977291610
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454001
Product Name 29161-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details