Capital Lighting, Inc. HF8413BNSCT Flush Mounts-Bowl Style 453896

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352495 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352495 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HF8413BNSCT Flush Mounts-Bowl Style - 453896 - Capital Lighting, Inc.
Columbus, OH, USA
HF8413BNSCT Flush Mounts-Bowl Style
453896
HF8413BNSCT Flush Mounts-Bowl Style 453896
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 23.2 Product Name: Four Light Flushmount Ceiling Fixture UPC: 037949352495 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.88
Height: 7.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 23.2
Product Name: Four Light Flushmount Ceiling Fixture
UPC: 037949352495
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453896
Product Name HF8413BNSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details