Capital Lighting, Inc. HNP113SNSCT Mini Pendants-Rod 453873

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.7 Product Name: One Light Mini Pendant UPC: 037949341031 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.7 Product Name: One Light Mini Pendant UPC: 037949341031 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HNP113SNSCT Mini Pendants-Rod - 453873 - Capital Lighting, Inc.
Columbus, OH, USA
HNP113SNSCT Mini Pendants-Rod
453873
HNP113SNSCT Mini Pendants-Rod 453873
PRODUCT DETAILS / SPECS Width/Dia: 8.62 Height: 6.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.7 Product Name: One Light Mini Pendant UPC: 037949341031 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.62
Height: 6.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.7
Product Name: One Light Mini Pendant
UPC: 037949341031
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453873
Product Name HNP113SNSCT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details