Capital Lighting, Inc. IRS113ETEC Sconces-Single Glass 453868

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 21.13 Extension: 8.88 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Earth Tone Product Name: One Light Up Lighting Wall Sconce UPC: 037949328421 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 21.13 Extension: 8.88 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Earth Tone Product Name: One Light Up Lighting Wall Sconce UPC: 037949328421 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
IRS113ETEC Sconces-Single Glass - 453868 - Capital Lighting, Inc.
Columbus, OH, USA
IRS113ETEC Sconces-Single Glass
453868
IRS113ETEC Sconces-Single Glass 453868
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 21.13 Extension: 8.88 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Earth Tone Product Name: One Light Up Lighting Wall Sconce UPC: 037949328421 Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 21.13
Extension: 8.88
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Earth Tone
Product Name: One Light Up Lighting Wall Sconce
UPC: 037949328421
Glass: White Swirl
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453868
Product Name IRS113ETEC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details