Capital Lighting, Inc. HZP413SNMV Pendants-Drum Shade 453867

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350330 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350330 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HZP413SNMV Pendants-Drum Shade - 453867 - Capital Lighting, Inc.
Columbus, OH, USA
HZP413SNMV Pendants-Drum Shade
453867
HZP413SNMV Pendants-Drum Shade 453867
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: CFQ Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 18.5 Product Name: Four Light Pendant UPC: 037949350330 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: CFQ
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 18.5
Product Name: Four Light Pendant
UPC: 037949350330
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453867
Product Name HZP413SNMV Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details