Capital Lighting, Inc. HZP613SNMV Pendants-Bowl Style 453866

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350293 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350293 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HZP613SNMV Pendants-Bowl Style - 453866 - Capital Lighting, Inc.
Columbus, OH, USA
HZP613SNMV Pendants-Bowl Style
453866
HZP613SNMV Pendants-Bowl Style 453866
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350293 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: CFQ
Qty: 6
Wattage: 13
Finish: Satin Nickel
Weight: 23.5
Product Name: Six Light Pendant
UPC: 037949350293
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453866
Product Name HZP613SNMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details