Capital Lighting, Inc. HZP620SNSCTD Pendants-Drum Shade 453863

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350491 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350491 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HZP620SNSCTD Pendants-Drum Shade - 453863 - Capital Lighting, Inc.
Columbus, OH, USA
HZP620SNSCTD Pendants-Drum Shade
453863
HZP620SNSCTD Pendants-Drum Shade 453863
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Satin Nickel Weight: 23.5 Product Name: Six Light Pendant UPC: 037949350491 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Satin Nickel
Weight: 23.5
Product Name: Six Light Pendant
UPC: 037949350491
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453863
Product Name HZP620SNSCTD Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details