Capital Lighting, Inc. HZS218SNEC-FT Sconces-Other 453861

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 15.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.4 Product Name: Two Light Wall Sconce UPC: 037949343134 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 15.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.4 Product Name: Two Light Wall Sconce UPC: 037949343134 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HZS218SNEC-FT Sconces-Other - 453861 - Capital Lighting, Inc.
Columbus, OH, USA
HZS218SNEC-FT Sconces-Other
453861
HZS218SNEC-FT Sconces-Other 453861
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 15.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.4 Product Name: Two Light Wall Sconce UPC: 037949343134 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.88
Height: 15.63
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 3.4
Product Name: Two Light Wall Sconce
UPC: 037949343134
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453861
Product Name HZS218SNEC-FT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details