Capital Lighting, Inc. HUS118PCEC-LA Sconces-Other 453848

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 17.25 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Wall Sconce UPC: 037949343226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 17.25 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Wall Sconce UPC: 037949343226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HUS118PCEC-LA Sconces-Other - 453848 - Capital Lighting, Inc.
Columbus, OH, USA
HUS118PCEC-LA Sconces-Other
453848
HUS118PCEC-LA Sconces-Other 453848
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 17.25 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Wall Sconce UPC: 037949343226 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 17.25
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Polished Chrome
Weight: 2.75
Product Name: One Light Wall Sconce
UPC: 037949343226
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453848
Product Name HUS118PCEC-LA Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details