Capital Lighting, Inc. HS6213BNSCT Semi-Flush Mts.-Bowl Style 453844

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352471 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352471 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HS6213BNSCT Semi-Flush Mts.-Bowl Style - 453844 - Capital Lighting, Inc.
Columbus, OH, USA
HS6213BNSCT Semi-Flush Mts.-Bowl Style
453844
HS6213BNSCT Semi-Flush Mts.-Bowl Style 453844
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 12.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 037949352471 Glass: White Swirl Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 12.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 6.5
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 037949352471
Glass: White Swirl
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453844
Product Name HS6213BNSCT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details