Capital Lighting, Inc. IRV318ETEC Bathroom Fixtures-Three Lights 453839

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.69 Height: 10.12 Extension: 9.06 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Earth Tone Weight: 11.75 Product Name: Three Light Wall Sconce Glass: White Swirl Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.69 Height: 10.12 Extension: 9.06 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Earth Tone Weight: 11.75 Product Name: Three Light Wall Sconce Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
IRV318ETEC Bathroom Fixtures-Three Lights - 453839 - Capital Lighting, Inc.
Columbus, OH, USA
IRV318ETEC Bathroom Fixtures-Three Lights
453839
IRV318ETEC Bathroom Fixtures-Three Lights 453839
PRODUCT DETAILS / SPECS Width/Dia: 33.69 Height: 10.12 Extension: 9.06 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Earth Tone Weight: 11.75 Product Name: Three Light Wall Sconce Glass: White Swirl Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.69
Height: 10.12
Extension: 9.06
Bulb
Type: CFQ
Qty: 3
Wattage: 18
Finish: Earth Tone
Weight: 11.75
Product Name: Three Light Wall Sconce
Glass: White Swirl
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453839
Product Name IRV318ETEC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details