Capital Lighting, Inc. LCS213RBEC Sconces-Pocket 453804

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340546 Glass: Tea-Stained Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340546 Glass: Tea-Stained Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
LCS213RBEC Sconces-Pocket - 453804 - Capital Lighting, Inc.
Columbus, OH, USA
LCS213RBEC Sconces-Pocket
453804
LCS213RBEC Sconces-Pocket 453804
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.00 Extension: 3.88 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: Two Light Wall Sconce UPC: 037949340546 Glass: Tea-Stained Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 15.00
Extension: 3.88
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.5
Product Name: Two Light Wall Sconce
UPC: 037949340546
Glass: Tea-Stained
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453804
Product Name LCS213RBEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details