Capital Lighting, Inc. HF7313BNSCT Flush Mounts-Bowl Style 453588

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352556 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352556 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HF7313BNSCT Flush Mounts-Bowl Style - 453588 - Capital Lighting, Inc.
Columbus, OH, USA
HF7313BNSCT Flush Mounts-Bowl Style
453588
HF7313BNSCT Flush Mounts-Bowl Style 453588
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 5.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 13.85 Product Name: Three Light Flushmount Ceiling Fixture UPC: 037949352556 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 5.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 13.85
Product Name: Three Light Flushmount Ceiling Fixture
UPC: 037949352556
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453588
Product Name HF7313BNSCT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details