Capital Lighting, Inc. EUF126MBSCT Exterior -Ceiling Mount 453561

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 7.3 Product Name: One Light Outdoor Ceiling Fixture UPC: 037949341796 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 7.3 Product Name: One Light Outdoor Ceiling Fixture UPC: 037949341796 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EUF126MBSCT Exterior -Ceiling Mount - 453561 - Capital Lighting, Inc.
Columbus, OH, USA
EUF126MBSCT Exterior -Ceiling Mount
453561
EUF126MBSCT Exterior -Ceiling Mount 453561
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Moss Brown Weight: 7.3 Product Name: One Light Outdoor Ceiling Fixture UPC: 037949341796 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.00
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Moss Brown
Weight: 7.3
Product Name: One Light Outdoor Ceiling Fixture
UPC: 037949341796
Glass: Tinted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453561
Product Name EUF126MBSCT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details