Capital Lighting, Inc. EUW118MBSCT Exterior -Wall Mount 453560

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Moss Brown Weight: 5.25 Product Name: One Light Outdoor Wall Sconce UPC: 037949340515 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Moss Brown Weight: 5.25 Product Name: One Light Outdoor Wall Sconce UPC: 037949340515 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EUW118MBSCT Exterior -Wall Mount - 453560 - Capital Lighting, Inc.
Columbus, OH, USA
EUW118MBSCT Exterior -Wall Mount
453560
EUW118MBSCT Exterior -Wall Mount 453560
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.75 Extension: 9.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Moss Brown Weight: 5.25 Product Name: One Light Outdoor Wall Sconce UPC: 037949340515 Glass: Tinted Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.75
Extension: 9.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Moss Brown
Weight: 5.25
Product Name: One Light Outdoor Wall Sconce
UPC: 037949340515
Glass: Tinted
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453560
Product Name EUW118MBSCT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details