Capital Lighting, Inc. DLP113BUSCT Mini Pendants-Cable 453546

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Mini Pendant UPC: 037949341000 Glass: Blue Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Mini Pendant UPC: 037949341000 Glass: Blue Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
DLP113BUSCT Mini Pendants-Cable - 453546 - Capital Lighting, Inc.
Columbus, OH, USA
DLP113BUSCT Mini Pendants-Cable
453546
DLP113BUSCT Mini Pendants-Cable 453546
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Mini Pendant UPC: 037949341000 Glass: Blue Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Blue
Product Name: One Light Mini Pendant
UPC: 037949341000
Glass: Blue
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453546
Product Name DLP113BUSCT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details