Capital Lighting, Inc. DLP113AMSCT Mini Pendants-Cable 453544

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amber Product Name: One Light Mini Pendant UPC: 037949340997 Glass: Amber Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amber Product Name: One Light Mini Pendant UPC: 037949340997 Glass: Amber Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
DLP113AMSCT Mini Pendants-Cable - 453544 - Capital Lighting, Inc.
Columbus, OH, USA
DLP113AMSCT Mini Pendants-Cable
453544
DLP113AMSCT Mini Pendants-Cable 453544
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amber Product Name: One Light Mini Pendant UPC: 037949340997 Glass: Amber Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Amber
Product Name: One Light Mini Pendant
UPC: 037949340997
Glass: Amber
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453544
Product Name DLP113AMSCT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details