Capital Lighting, Inc. FAP513RBSCT Mid. Chandeliers-Glass Down 453538

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340294 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340294 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
FAP513RBSCT Mid. Chandeliers-Glass Down - 453538 - Capital Lighting, Inc.
Columbus, OH, USA
FAP513RBSCT Mid. Chandeliers-Glass Down
453538
FAP513RBSCT Mid. Chandeliers-Glass Down 453538
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340294 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 24.37
Height: 19.88
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 20.4
Product Name: Five Light Down Lighting Chandelier
UPC: 037949340294
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453538
Product Name FAP513RBSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details