Capital Lighting, Inc. FAP113RBSCT Mini Pendants-Rod 453537

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Mini Pendant UPC: 037949340256 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Mini Pendant UPC: 037949340256 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAP113RBSCT Mini Pendants-Rod - 453537 - Capital Lighting, Inc.
Columbus, OH, USA
FAP113RBSCT Mini Pendants-Rod
453537
FAP113RBSCT Mini Pendants-Rod 453537
PRODUCT DETAILS / SPECS Width/Dia: 6.37 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: One Light Mini Pendant UPC: 037949340256 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.37
Height: 7.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.9
Product Name: One Light Mini Pendant
UPC: 037949340256
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453537
Product Name FAP113RBSCT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details