Capital Lighting, Inc. FAP126RBSCT Pendants-Glass Down 453536

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Pendant UPC: 037949340317 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Pendant UPC: 037949340317 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAP126RBSCT Pendants-Glass Down - 453536 - Capital Lighting, Inc.
Columbus, OH, USA
FAP126RBSCT Pendants-Glass Down
453536
FAP126RBSCT Pendants-Glass Down 453536
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 10.13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Pendant UPC: 037949340317 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.62
Height: 10.13
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 037949340317
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453536
Product Name FAP126RBSCT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details