Capital Lighting, Inc. FAP313SNSCT Mid. Chandeliers-Glass Down 453535

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340287 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340287 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
FAP313SNSCT Mid. Chandeliers-Glass Down - 453535 - Capital Lighting, Inc.
Columbus, OH, USA
FAP313SNSCT Mid. Chandeliers-Glass Down
453535
FAP313SNSCT Mid. Chandeliers-Glass Down 453535
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340287 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 19.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 13.75
Product Name: Three Light Fluorescent Mini Chandelier
UPC: 037949340287
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453535
Product Name FAP313SNSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details