Capital Lighting, Inc. FAP313RBSCT Mid. Chandeliers-Glass Down 453532

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340263 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340263 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
FAP313RBSCT Mid. Chandeliers-Glass Down - 453532 - Capital Lighting, Inc.
Columbus, OH, USA
FAP313RBSCT Mid. Chandeliers-Glass Down
453532
FAP313RBSCT Mid. Chandeliers-Glass Down 453532
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 19.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 13.75 Product Name: Three Light Fluorescent Mini Chandelier UPC: 037949340263 Glass: Tea-Stained Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 19.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 13.75
Product Name: Three Light Fluorescent Mini Chandelier
UPC: 037949340263
Glass: Tea-Stained
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453532
Product Name FAP313RBSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details