Capital Lighting, Inc. FAP218SNSCT Island/Pool Table-2 Light Bar 453530

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340348 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340348 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAP218SNSCT Island/Pool Table-2 Light Bar - 453530 - Capital Lighting, Inc.
Columbus, OH, USA
FAP218SNSCT Island/Pool Table-2 Light Bar
453530
FAP218SNSCT Island/Pool Table-2 Light Bar 453530
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 23.75 Product Name: Two Light Fluorescent Island / Billiard Fixture UPC: 037949340348 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 11.75
Length 11.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 23.75
Product Name: Two Light Fluorescent Island / Billiard Fixture
UPC: 037949340348
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453530
Product Name FAP218SNSCT Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details