Capital Lighting, Inc. H7313BNSCT Pendants-Bowl Style 453524

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352488 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352488 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

Suppliers

Company
Product
Description
Supplier Links
H7313BNSCT Pendants-Bowl Style - 453524 - Capital Lighting, Inc.
Columbus, OH, USA
H7313BNSCT Pendants-Bowl Style
453524
H7313BNSCT Pendants-Bowl Style 453524
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352488 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 19.63
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Bowl Pendant
UPC: 037949352488
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 36`
Wire: 120`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453524
Product Name H7313BNSCT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details