Capital Lighting, Inc. H7313RBSCT Pendants-Bowl Style 453523

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352570 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352570 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

Suppliers

Company
Product
Description
Supplier Links
H7313RBSCT Pendants-Bowl Style - 453523 - Capital Lighting, Inc.
Columbus, OH, USA
H7313RBSCT Pendants-Bowl Style
453523
H7313RBSCT Pendants-Bowl Style 453523
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 19.63 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Rust Weight: 16 Product Name: Three Light Bowl Pendant UPC: 037949352570 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 19.63
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Rust
Weight: 16
Product Name: Three Light Bowl Pendant
UPC: 037949352570
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 36`
Wire: 120`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453523
Product Name H7313RBSCT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details