Capital Lighting, Inc. H8413BNSCT Pendants-Bowl Style 453520

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352501 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352501 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

Suppliers

Company
Product
Description
Supplier Links
H8413BNSCT Pendants-Bowl Style - 453520 - Capital Lighting, Inc.
Columbus, OH, USA
H8413BNSCT Pendants-Bowl Style
453520
H8413BNSCT Pendants-Bowl Style 453520
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 21.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Bowl Pendant UPC: 037949352501 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 36` Wire: 120`

PRODUCT DETAILS / SPECS
Width/Dia: 27.88
Height: 21.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 27
Product Name: Four Light Bowl Pendant
UPC: 037949352501
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 36`
Wire: 120`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453520
Product Name H8413BNSCT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details