Capital Lighting, Inc. FAP513SNSCT Mid. Chandeliers-Glass Down 453519

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340379 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340379 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

Suppliers

Company
Product
Description
Supplier Links
FAP513SNSCT Mid. Chandeliers-Glass Down - 453519 - Capital Lighting, Inc.
Columbus, OH, USA
FAP513SNSCT Mid. Chandeliers-Glass Down
453519
FAP513SNSCT Mid. Chandeliers-Glass Down 453519
PRODUCT DETAILS / SPECS Width/Dia: 24.37 Height: 19.88 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 20.4 Product Name: Five Light Down Lighting Chandelier UPC: 037949340379 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Chain: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 24.37
Height: 19.88
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Satin Nickel
Weight: 20.4
Product Name: Five Light Down Lighting Chandelier
UPC: 037949340379
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Chain: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453519
Product Name FAP513SNSCT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details