Capital Lighting, Inc. FUF313SNMV Flush Mounts-Bowl Style 453518

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Textured Shipped Via: UPS Safety Rating: cULus
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Textured Shipped Via: UPS Safety Rating: cULus

Suppliers

Company
Product
Description
Supplier Links
FUF313SNMV Flush Mounts-Bowl Style - 453518 - Capital Lighting, Inc.
Columbus, OH, USA
FUF313SNMV Flush Mounts-Bowl Style
453518
FUF313SNMV Flush Mounts-Bowl Style 453518
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.75 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Textured Shipped Via: UPS Safety Rating: cULus

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.75
Bulb
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Flush Mount
Glass: Textured
Shipped Via: UPS
Safety Rating: cULus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453518
Product Name FUF313SNMV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details