Capital Lighting, Inc. FUF213SNMV Flush Mounts-Bowl Style 453515

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.75 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 037949363828 Glass: Textured Shipped Via: UPS Safety Rating: cULus
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.75 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 037949363828 Glass: Textured Shipped Via: UPS Safety Rating: cULus

Suppliers

Company
Product
Description
Supplier Links
FUF213SNMV Flush Mounts-Bowl Style - 453515 - Capital Lighting, Inc.
Columbus, OH, USA
FUF213SNMV Flush Mounts-Bowl Style
453515
FUF213SNMV Flush Mounts-Bowl Style 453515
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.75 Bulb Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 037949363828 Glass: Textured Shipped Via: UPS Safety Rating: cULus

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.75
Bulb
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 8
Product Name: Two Light Flush Mount
UPC: 037949363828
Glass: Textured
Shipped Via: UPS
Safety Rating: cULus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453515
Product Name FUF213SNMV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details