Capital Lighting, Inc. FSMW213 Sconces-Pocket 453513

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White and Chrome Weight: 4.1 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949258230 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White and Chrome Weight: 4.1 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949258230 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FSMW213 Sconces-Pocket - 453513 - Capital Lighting, Inc.
Columbus, OH, USA
FSMW213 Sconces-Pocket
453513
FSMW213 Sconces-Pocket 453513
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 3.75 Bulb Type: Twin Tube Qty: 2 Wattage: 13 Finish: White and Chrome Weight: 4.1 Product Name: Two Light Fluorescent Wall Sconce UPC: 037949258230 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 3.75
Bulb
Type: Twin Tube
Qty: 2
Wattage: 13
Finish: White and Chrome
Weight: 4.1
Product Name: Two Light Fluorescent Wall Sconce
UPC: 037949258230
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453513
Product Name FSMW213 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details