Capital Lighting, Inc. FUV217SNMV Bathroom Fixtures-Two Lights 453507

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 9 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949360377 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 9 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949360377 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FUV217SNMV Bathroom Fixtures-Two Lights - 453507 - Capital Lighting, Inc.
Columbus, OH, USA
FUV217SNMV Bathroom Fixtures-Two Lights
453507
FUV217SNMV Bathroom Fixtures-Two Lights 453507
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 9 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949360377 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 5.37
Extension: 4
Bulb
Qty: 2
Wattage: 17
Finish: Satin Nickel
Weight: 9
Product Name: Two Light Fluorescent Bathroom Vanity Fixture
UPC: 037949360377
Glass: Rippled Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453507
Product Name FUV217SNMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details