Capital Lighting, Inc. FUV225SNMV Bathroom Fixtures-Two Lights 453504

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949357759 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949357759 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FUV225SNMV Bathroom Fixtures-Two Lights - 453504 - Capital Lighting, Inc.
Columbus, OH, USA
FUV225SNMV Bathroom Fixtures-Two Lights
453504
FUV225SNMV Bathroom Fixtures-Two Lights 453504
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 5.37 Extension: 4 Bulb Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Fluorescent Bathroom Vanity Fixture UPC: 037949357759 Glass: Rippled Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 5.37
Extension: 4
Bulb
Qty: 2
Wattage: 25
Finish: Satin Nickel
Weight: 14.3
Product Name: Two Light Fluorescent Bathroom Vanity Fixture
UPC: 037949357759
Glass: Rippled Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453504
Product Name FUV225SNMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details