Capital Lighting, Inc. FUW113SNEC Exterior -Sconces 453503

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949333777 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949333777 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FUW113SNEC Exterior -Sconces - 453503 - Capital Lighting, Inc.
Columbus, OH, USA
FUW113SNEC Exterior -Sconces
453503
FUW113SNEC Exterior -Sconces 453503
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949333777 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 9.50
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.9
Product Name: One Light Outdoor Wall Sconce
UPC: 037949333777
Glass: Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453503
Product Name FUW113SNEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details