Capital Lighting, Inc. BBL332SAMV Flush Mounts-Other 453296

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.75 Length 4.75 Bulb Qty: 3 Wattage: 32 Finish: Satin Aluminum Weight: 13.5 Product Name: Three Light Oval Flush Mount Fluorescent Ceiling Fixture UPC: 037949355830 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.75 Length 4.75 Bulb Qty: 3 Wattage: 32 Finish: Satin Aluminum Weight: 13.5 Product Name: Three Light Oval Flush Mount Fluorescent Ceiling Fixture UPC: 037949355830 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBL332SAMV Flush Mounts-Other - 453296 - Capital Lighting, Inc.
Columbus, OH, USA
BBL332SAMV Flush Mounts-Other
453296
BBL332SAMV Flush Mounts-Other 453296
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.75 Length 4.75 Bulb Qty: 3 Wattage: 32 Finish: Satin Aluminum Weight: 13.5 Product Name: Three Light Oval Flush Mount Fluorescent Ceiling Fixture UPC: 037949355830 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 4.75
Length 4.75
Bulb
Qty: 3
Wattage: 32
Finish: Satin Aluminum
Weight: 13.5
Product Name: Three Light Oval Flush Mount Fluorescent Ceiling Fixture
UPC: 037949355830
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453296
Product Name BBL332SAMV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details