Capital Lighting, Inc. BBW113SAEC Exterior -Sconces 453295

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949341086 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949341086 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BBW113SAEC Exterior -Sconces - 453295 - Capital Lighting, Inc.
Columbus, OH, USA
BBW113SAEC Exterior -Sconces
453295
BBW113SAEC Exterior -Sconces 453295
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949341086 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Aluminum
Weight: 3
Product Name: One Light Outdoor Wall Sconce
UPC: 037949341086
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 453295
Product Name BBW113SAEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details